VISHAY PRECISION GROUP
VSR>20K-50KT -- VSR 50K000 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsr 50K000 0.01% Vishay Foil Resistors
VSR>20K-50KT
Description
VSR 50K000 0.01%
Description
VSR 50K000 0.01%
Suppliers
Vsr 50K000 0.01% Vishay Foil Resistors
76M5270
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M5270 |
|
Product Name
|
Vsr 50K000 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1.33 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details