Vishay Precision Group SOIC Resistor VSOR1603103JTF

Description
Resistor Networks & Arrays 10K 5% 16 PIN ISOL SOIC Product overview: VSOR1603103JTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include resistor, SMD, current sense, precision, termination, SOIC, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSOR1603103JTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Resistor Networks & Arrays 10K 5% 16 PIN ISOL SOIC Product overview: VSOR1603103JTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include resistor, SMD, current sense, precision, termination, SOIC, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSOR1603103JTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOIC Resistor - 50-VSOR1603103JTF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Resistor
50-VSOR1603103JTF
SOIC Resistor 50-VSOR1603103JTF
Resistor Networks & Arrays 10K 5% 16 PIN ISOL SOIC Product overview: VSOR1603103JTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include resistor, SMD, current sense, precision, termination, SOIC, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSOR1603103JTF can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays 10K 5% 16 PIN ISOL SOIC Product overview: VSOR1603103JTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include resistor, SMD, current sense, precision, termination, SOIC, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSOR1603103JTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 764-VSOR1603103JTFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-VSOR1603103JTFTR-ND
Resistor Networks, Arrays 764-VSOR1603103JTFTR-ND
"10k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"10k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 764-VSOR1603103JTFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-VSOR1603103JTFDKR-ND
Resistor Networks, Arrays 764-VSOR1603103JTFDKR-ND
"10k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"10k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 764-VSOR1603103JTFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-VSOR1603103JTFCT-ND
Resistor Networks, Arrays 764-VSOR1603103JTFCT-ND
"10k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"10k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Array, 10K ; Resistance Vishay - 98K2407 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, 10K ; Resistance Vishay
98K2407
Resistor Array, 10K ; Resistance Vishay 98K2407
RESISTOR ARRAY, 10K ; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Resistor:100mW; Resistor Type:Network RoHS Compliant: Yes

RESISTOR ARRAY, 10K ; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Resistor:100mW; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 50-VSOR1603103JTF 764-VSOR1603103JTFTR-ND 98K2407
Product Name SOIC Resistor Resistor Networks, Arrays Resistor Array, 10K ; Resistance Vishay
Technology / Construction THIN FILM
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details