Vishay Precision Group Resistor Networks, Arrays VSOR1603103GUF

Description
VSOR 16PIN ISOLATED 10K 2% UF E3
Request a Quote Datasheet
Description
VSOR 16PIN ISOLATED 10K 2% UF E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 764-VSOR1603103GUF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-VSOR1603103GUF-ND
Resistor Networks, Arrays 764-VSOR1603103GUF-ND
VSOR 16PIN ISOLATED 10K 2% UF E3

VSOR 16PIN ISOLATED 10K 2% UF E3

Buy Now Datasheet
Thin Film Resistor Network; Resistance Vishay - 17M8219 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor Network; Resistance Vishay
17M8219
Thin Film Resistor Network; Resistance Vishay 17M8219
THIN FILM RESISTOR NETWORK; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating per Resistor:100mW; Power Rating:1W RoHS Compliant: Yes

THIN FILM RESISTOR NETWORK; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating per Resistor:100mW; Power Rating:1W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 764-VSOR1603103GUF-ND 17M8219
Product Name Resistor Networks, Arrays Thin Film Resistor Network; Resistance Vishay
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC SOIC; SOIC
Resistance Range 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers