Vishay Precision Group Resistor Networks, Arrays VSOR1603102JTF

Description
"1k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"1k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 764-VSOR1603102JTFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-VSOR1603102JTFCT-ND
Resistor Networks, Arrays 764-VSOR1603102JTFCT-ND
"1k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"1k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 764-VSOR1603102JTFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-VSOR1603102JTFDKR-ND
Resistor Networks, Arrays 764-VSOR1603102JTFDKR-ND
"1k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"1k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 764-VSOR1603102JTFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-VSOR1603102JTFTR-ND
Resistor Networks, Arrays 764-VSOR1603102JTFTR-ND
"1k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"1k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Isolated 1 kohm 50 V 100 mW Resistor - 50-VSOR1603102JTF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 1 kohm 50 V 100 mW Resistor
50-VSOR1603102JTF
Isolated 1 kohm 50 V 100 mW Resistor 50-VSOR1603102JTF
VISHAY VSOR1603102JTF Fixed Network Resistor, 1 kohm, 50 V, 8 Elements, Isolated, SOIC, 100 mW Product overview: VSOR1603102JTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1 kohm, 50 V, 100 mW, SOIC. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 1 kohm, 50 V, 100 mW, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSOR1603102JTF can be used for catalog matching and distributor lookup.

VISHAY VSOR1603102JTF Fixed Network Resistor, 1 kohm, 50 V, 8 Elements, Isolated, SOIC, 100 mW Product overview: VSOR1603102JTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1 kohm, 50 V, 100 mW, SOIC. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 1 kohm, 50 V, 100 mW, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSOR1603102JTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thin Film, 1K, 0.05, Soic; Resistance Vishay - 98K2406 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 0.05, Soic; Resistance Vishay
98K2406
Res, Thin Film, 1K, 0.05, Soic; Resistance Vishay 98K2406
RES, THIN FILM, 1K, 0.05, SOIC; Resistance:1kohm; Product Range:VSOR Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:SOIC; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per Element:100mW; RoHS Compliant: Yes

RES, THIN FILM, 1K, 0.05, SOIC; Resistance:1kohm; Product Range:VSOR Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:SOIC; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per Element:100mW; RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Networks, Arrays - VSOR1603102JTF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
VSOR1603102JTF
Resistor Networks, Arrays VSOR1603102JTF
THIN FILM RES ARRAY 16 PIN ISOLA

THIN FILM RES ARRAY 16 PIN ISOLA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number 764-VSOR1603102JTFCT-ND 50-VSOR1603102JTF 98K2406 VSOR1603102JTF
Product Name Resistor Networks, Arrays Isolated 1 kohm 50 V 100 mW Resistor Res, Thin Film, 1K, 0.05, Soic; Resistance Vishay Resistor Networks, Arrays
Configuration Chip Array Single Resistor; Resistor, Capacitor Network Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC SOIC
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers