Vishay Precision Group Resistor Networks, Arrays VSOR1603101JTF

Description
"100 Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"100 Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 764-VSOR1603101JTFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-VSOR1603101JTFTR-ND
Resistor Networks, Arrays 764-VSOR1603101JTFTR-ND
"100 Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"100 Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 764-VSOR1603101JTFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-VSOR1603101JTFCT-ND
Resistor Networks, Arrays 764-VSOR1603101JTFCT-ND
"100 Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"100 Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 764-VSOR1603101JTFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-VSOR1603101JTFDKR-ND
Resistor Networks, Arrays 764-VSOR1603101JTFDKR-ND
"100 Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"100 Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Array, 100R; Resistance Vishay - 98K2405 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, 100R; Resistance Vishay
98K2405
Resistor Array, 100R; Resistance Vishay 98K2405
RESISTOR ARRAY, 100R; Resistance:100ohm; Product Range:VSOR Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:SOIC; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per Element:100mW; RoHS Compliant: Yes

RESISTOR ARRAY, 100R; Resistance:100ohm; Product Range:VSOR Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:SOIC; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per Element:100mW; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 764-VSOR1603101JTFTR-ND 98K2405
Product Name Resistor Networks, Arrays Resistor Array, 100R; Resistance Vishay
Configuration Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC SOIC
Resistance Range 100 ohms 100 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details