Vishay Precision Group SOIC Resistor VSOR1601472JTF

Description
Resistor Networks & Arrays 4.7K 5% 16 PIN BUSS SOIC Product overview: VSOR1601472JTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include resistor, SMD, current sense, precision, termination, SOIC, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSOR1601472JTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Resistor Networks & Arrays 4.7K 5% 16 PIN BUSS SOIC Product overview: VSOR1601472JTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include resistor, SMD, current sense, precision, termination, SOIC, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSOR1601472JTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOIC Resistor - 50-VSOR1601472JTF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Resistor
50-VSOR1601472JTF
SOIC Resistor 50-VSOR1601472JTF
Resistor Networks & Arrays 4.7K 5% 16 PIN BUSS SOIC Product overview: VSOR1601472JTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include resistor, SMD, current sense, precision, termination, SOIC, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSOR1601472JTF can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays 4.7K 5% 16 PIN BUSS SOIC Product overview: VSOR1601472JTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include resistor, SMD, current sense, precision, termination, SOIC, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSOR1601472JTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - VSOR1601472JTF
938875-VSOR1601472JTF
Resistor Networks, Arrays - VSOR1601472JTF 938875-VSOR1601472JTF
Manufacturer: Vishay Win Source Part Number: 938875-VSOR1601472JT F Series: VSOR Operating Temperature Range: -55°C ~ 125°C Features: 4.7k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Resistors Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks Other Part Number: 764-VSOR1601472JTFCT , 764-VSOR1601472JTFTR , 764-VSOR1601472JTFDK R

Manufacturer: Vishay
Win Source Part Number: 938875-VSOR1601472JTF
Series: VSOR
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Resistors
Case / Package: 16-SOIC
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
Other Part Number: 764-VSOR1601472JTFCT, 764-VSOR1601472JTFTR, 764-VSOR1601472JTFDKR

Buy Now Datasheet
Resistor Networks, Arrays - 764-VSOR1601472JTFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-VSOR1601472JTFTR-ND
Resistor Networks, Arrays 764-VSOR1601472JTFTR-ND
"4.7k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"4.7k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 764-VSOR1601472JTFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-VSOR1601472JTFDKR-ND
Resistor Networks, Arrays 764-VSOR1601472JTFDKR-ND
"4.7k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"4.7k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 764-VSOR1601472JTFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-VSOR1601472JTFCT-ND
Resistor Networks, Arrays 764-VSOR1601472JTFCT-ND
"4.7k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"4.7k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Network, 4K7; Resistance Vishay - 98K2403 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4K7; Resistance Vishay
98K2403
Resistor Network, 4K7; Resistance Vishay 98K2403
RESISTOR NETWORK, 4K7; Resistance:4.7kohm; Product Range:VSOR Series; No. of Elements:15Elements; Network Circuit Type:Bussed; Resistor Case Style:SOIC; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per Element:100mW; RoHS Compliant: Yes

RESISTOR NETWORK, 4K7; Resistance:4.7kohm; Product Range:VSOR Series; No. of Elements:15Elements; Network Circuit Type:Bussed; Resistor Case Style:SOIC; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per Element:100mW; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 50-VSOR1601472JTF 938875-VSOR1601472JTF 764-VSOR1601472JTFTR-ND 98K2403
Product Name SOIC Resistor Resistor Networks, Arrays - VSOR1601472JTF Resistor Networks, Arrays Resistor Network, 4K7; Resistance Vishay
Technology / Construction THIN FILM
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers