Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - VSOP98260 VSOP98260

Description
Manufacturer: Vishay Win Source Part Number: 116624-VSOP98260 Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 2 V to 3.6 V Operating Supply Current: 900μA Carrier Frequency: 40.0kHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 116624-VSOP98260 Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 2 V to 3.6 V Operating Supply Current: 900μA Carrier Frequency: 40.0kHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - VSOP98260 - 116624-VSOP98260 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - VSOP98260
116624-VSOP98260
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - VSOP98260 116624-VSOP98260
Manufacturer: Vishay Win Source Part Number: 116624-VSOP98260 Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 2 V to 3.6 V Operating Supply Current: 900μA Carrier Frequency: 40.0kHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 116624-VSOP98260
Packaging: Reel - TR
Orientation: Top View
Mounting: SMD (SMT)
Categories: Sensors, Transducers
Status: Active
Supply Voltage - Operating: 2 V to 3.6 V
Operating Supply Current: 900μA
Carrier Frequency: 40.0kHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 116624-VSOP98260
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - VSOP98260
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4951CBXTMA1 - 936739-TLE4951CBXTMA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting PG-SSOM-2-11
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
2 suppliers
Thin Film Based Thermopile Detector - M34 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-140/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Line sensors, For spectrophotometry - S10122-256Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details