Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - VSOP58436 VSOP58436

Description
Manufacturer: Vishay Win Source Part Number: 1117724-VSOP58436 Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Categories: Sensors, Transducers Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 850μA Carrier Frequency: 36.0kHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1117724-VSOP58436 Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Categories: Sensors, Transducers Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 850μA Carrier Frequency: 36.0kHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - VSOP58436 - 1117724-VSOP58436 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - VSOP58436
1117724-VSOP58436
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - VSOP58436 1117724-VSOP58436
Manufacturer: Vishay Win Source Part Number: 1117724-VSOP58436 Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Categories: Sensors, Transducers Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 850μA Carrier Frequency: 36.0kHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1117724-VSOP58436
Packaging: Reel - TR
Orientation: Top View
Mounting: SMD (SMT)
Categories: Sensors, Transducers
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 850μA
Carrier Frequency: 36.0kHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1117724-VSOP58436
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - VSOP58436
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1575 - 1-FS63LTS-1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S3921-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Temperature Sensor Modules - MD-0006 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023AJQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers