Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - VSOP38336 VSOP38336

Description
Manufacturer: Vishay Win Source Part Number: 903040-VSOP38336 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 36.0kHz - Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: OP38336 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks HTSUS: 8542.39.0001 Other Part Number: VSOP38336DKR, VSOP38336TR, VSOP38336CT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 903040-VSOP38336 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 36.0kHz - Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: OP38336 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks HTSUS: 8542.39.0001 Other Part Number: VSOP38336DKR, VSOP38336TR, VSOP38336CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - VSOP38336 - 903040-VSOP38336 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - VSOP38336
903040-VSOP38336
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - VSOP38336 903040-VSOP38336
Manufacturer: Vishay Win Source Part Number: 903040-VSOP38336 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 36.0kHz - Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: OP38336 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks HTSUS: 8542.39.0001 Other Part Number: VSOP38336DKR, VSOP38336TR, VSOP38336CT

Manufacturer: Vishay
Win Source Part Number: 903040-VSOP38336
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Remote Receiver Sensor 36.0kHz - Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: OP38336
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
HTSUS: 8542.39.0001
Other Part Number: VSOP38336DKR, VSOP38336TR, VSOP38336CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 903040-VSOP38336
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - VSOP38336
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 325540009-00 - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 2.2 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Progammable Linear W/Analog Output - A1377LUCTN-TC1-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
3 suppliers
Environmental Sensor ICs - 1346645 - RS Components, Ltd.
Specs
Applications Natural Gas, General Purpose Sensor, Domestic Gas Alarm, LPG Monitoring, Portable Gas Detectors
Standards and Certifications RoHS
View Details