Win Source Part Number: 1351777-VSMY99445DS
Category: Optoelectronics - LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Tape & Reel
Orientation: Top View
Standard Package: 600
Viewing Angle: 90°
Wavelength: 940nm
Mounting Type: Surface Mount
Package / Case: 3-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: MY99445
Product Status: Obsolete
Voltage - Forward (Vf) (Typ): 2.9V
Current - DC Forward (If) (Max): 1A
Radiant Intensity (Ie) Min @ If: 320mW/sr @ 1A
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | VSMY99445DS |
| Product Name | Optoelectronics - LED Emitters - Infrared, UV, Visible |