Vishay Precision Group Ir Emitter, 30Mw/sr, 850Nm, Smd; Peak Wavelength Vishay VSMY98545DS

Description
IR EMITTER, 30MW/SR, 850NM, SMD; Peak Wavelength:850nm; Angle of Half Intensity:45°; Diode Case Style:SMD; Radiant Intensity (Ie):30mW/Sr; Rise Time:30ns; Fall Time tf:30ns; Forward Current If(AV):1A; Forward Voltage VF Max:3.6V RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 30MW/SR, 850NM, SMD; Peak Wavelength:850nm; Angle of Half Intensity:45°; Diode Case Style:SMD; Radiant Intensity (Ie):30mW/Sr; Rise Time:30ns; Fall Time tf:30ns; Forward Current If(AV):1A; Forward Voltage VF Max:3.6V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 30Mw/sr, 850Nm, Smd; Peak Wavelength Vishay - 72Y6547 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 30Mw/sr, 850Nm, Smd; Peak Wavelength Vishay
72Y6547
Ir Emitter, 30Mw/sr, 850Nm, Smd; Peak Wavelength Vishay 72Y6547
IR EMITTER, 30MW/SR, 850NM, SMD; Peak Wavelength:850nm; Angle of Half Intensity:45°; Diode Case Style:SMD; Radiant Intensity (Ie):30mW/Sr; Rise Time:30ns; Fall Time tf:30ns; Forward Current If(AV):1A; Forward Voltage VF Max:3.6V RoHS Compliant: Yes

IR EMITTER, 30MW/SR, 850NM, SMD; Peak Wavelength:850nm; Angle of Half Intensity:45°; Diode Case Style:SMD; Radiant Intensity (Ie):30mW/Sr; Rise Time:30ns; Fall Time tf:30ns; Forward Current If(AV):1A; Forward Voltage VF Max:3.6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 72Y6547
Product Name Ir Emitter, 30Mw/sr, 850Nm, Smd; Peak Wavelength Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6531 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
B48-2 and B48-2T Series B482E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY25S65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.7 volts
View Details