Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1279890-VSMY98545
Series: SurfLight
Packaging: Reel - TR
Type: Infrared (IR)
Operating Temperature Range: -40°C ~ 95°C (TA)
Package: 3-SMD, No Lead
Orientation: Top View
Mounting: SMD
Viewing Angle: 90°
Voltage - Forward (Vf) (Typ): 1.8V
Family Name: VSMY98545
Wavelength: 850nm
Radiant Intensity (Ie) Min @ If: 230mW/sr @ 1A
Categories: Optoelectronics
Manufacturer Homepage: www.vishay.com
Current - DC Forward (If) (Maximum): 1A
Alternative Parts (Cross-Reference): SFH 4716S -BA; SFH4715S - DA; SFH4715S - CB;
Introduction Date: December 09, 2013
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1279890-VSMY98545 |
| Product Name | Infrared, UV, Visible Emitters - VSMY98545 |