Vishay Precision Group Ir Emitter, 10Mw/sr, 940Nm, Smd; Peak Wavelength Vishay VSMY2943SL

Description
IR EMITTER, 10MW/SR, 940NM, SMD; Peak Wavelength:940nm; Angle of Half Intensity:28°; Diode Case Style:SMD; Radiant Intensity (Ie):10mW/Sr; Rise Time:10ns; Fall Time tf:10ns; Forward Current If(AV):100mA; Forward Voltage VF Max:2V RoHS Compliant: Yes
Description
IR EMITTER, 10MW/SR, 940NM, SMD; Peak Wavelength:940nm; Angle of Half Intensity:28°; Diode Case Style:SMD; Radiant Intensity (Ie):10mW/Sr; Rise Time:10ns; Fall Time tf:10ns; Forward Current If(AV):100mA; Forward Voltage VF Max:2V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 10Mw/sr, 940Nm, Smd; Peak Wavelength Vishay - 72Y6545 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 10Mw/sr, 940Nm, Smd; Peak Wavelength Vishay
72Y6545
Ir Emitter, 10Mw/sr, 940Nm, Smd; Peak Wavelength Vishay 72Y6545
IR EMITTER, 10MW/SR, 940NM, SMD; Peak Wavelength:940nm; Angle of Half Intensity:28°; Diode Case Style:SMD; Radiant Intensity (Ie):10mW/Sr; Rise Time:10ns; Fall Time tf:10ns; Forward Current If(AV):100mA; Forward Voltage VF Max:2V RoHS Compliant: Yes

IR EMITTER, 10MW/SR, 940NM, SMD; Peak Wavelength:940nm; Angle of Half Intensity:28°; Diode Case Style:SMD; Radiant Intensity (Ie):10mW/Sr; Rise Time:10ns; Fall Time tf:10ns; Forward Current If(AV):100mA; Forward Voltage VF Max:2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 72Y6545
Product Name Ir Emitter, 10Mw/sr, 940Nm, Smd; Peak Wavelength Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6517US - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
B48-2 and B48-2T Series B483B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP10S65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details