Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1279889-VSMY2853SL
Packaging: Reel
Type: Infrared (IR)
Mounting Style: SMT, Right Angle
Orientation: Side View
Viewing Angle: 56°
Wavelength: 850nm
Categories: Optoelectronics
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 2-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 100mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Voltage - Forward (Vf): 1.65V
Radiant Intensity (Ie) Min at If: 20mW/sr at 100mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1279889-VSMY2853SL |
| Product Name | Infrared, UV, Visible Emitters - VSMY2853SL |