Manufacturer: Vishay
Win Source Part Number: 903037-VSMY2853G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Infrared (IR) Emitter 850nm 1.65V 100mA 20mW/sr @ 100mA 56° 2-SMD, Gull Wing
Package: Reel - TR
Package: 2-SMD, Gull Wing
Mounting: Surface Mount
Family Name: MY2853
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: VSMY2853GCT, VSMY2853GTR, VSMY2853GDKR
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 903037-VSMY2853G |
| Product Name | Infrared, UV, Visible Emitters - VSMY2853G |