Vishay Precision Group Infrared Emitter 850 Nm Smd; Peak Wavelength Vishay VSMY2850RG

Description
INFRARED EMITTER 850 NM SMD; Peak Wavelength:850nm; Angle of Half Intensity:10°; Diode Case Style:SMD; Radiant Intensity (Ie):10mW/Sr; Rise Time:10ns; Fall Time tf:10ns; Forward Current If(AV):100mA; Forward Voltage VF Max:1.9V; RoHS Compliant: Yes
Description
INFRARED EMITTER 850 NM SMD; Peak Wavelength:850nm; Angle of Half Intensity:10°; Diode Case Style:SMD; Radiant Intensity (Ie):10mW/Sr; Rise Time:10ns; Fall Time tf:10ns; Forward Current If(AV):100mA; Forward Voltage VF Max:1.9V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Infrared Emitter 850 Nm Smd; Peak Wavelength Vishay - 60AC3982 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Emitter 850 Nm Smd; Peak Wavelength Vishay
60AC3982
Infrared Emitter 850 Nm Smd; Peak Wavelength Vishay 60AC3982
INFRARED EMITTER 850 NM SMD; Peak Wavelength:850nm; Angle of Half Intensity:10°; Diode Case Style:SMD; Radiant Intensity (Ie):10mW/Sr; Rise Time:10ns; Fall Time tf:10ns; Forward Current If(AV):100mA; Forward Voltage VF Max:1.9V; RoHS Compliant: Yes

INFRARED EMITTER 850 NM SMD; Peak Wavelength:850nm; Angle of Half Intensity:10°; Diode Case Style:SMD; Radiant Intensity (Ie):10mW/Sr; Rise Time:10ns; Fall Time tf:10ns; Forward Current If(AV):100mA; Forward Voltage VF Max:1.9V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 60AC3982
Product Name Infrared Emitter 850 Nm Smd; Peak Wavelength Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: MS865C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Voltage Regulator diode (Zener diode) - 1N4483 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 26 mA
IR 0.2500 mA
View Details
Hard To Find - 10MQ100NPBF - 1121072-10MQ100NPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details