Manufacturer: Vishay
Win Source Part Number: 1117721-VSMY2850G
Packaging: Reel - TR
Type: Infrared (IR)
Orientation: Top View
Mounting: SMD (SMT)
Forward Voltage: 1.65V
Viewing Angle: 20°
Wavelength: 850nm
Radiant Intensity (Ie) Min @ If: 50mW/sr @ 100mA
Categories: Optoelectronics
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 2-SMD, Gull Wing
Continuous forward current- Max: 100mA
Alternative Parts (Cross-Reference): IR91-21C; TSML1030; TSMF1030;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1117721-VSMY2850G |
| Product Name | Infrared, UV, Visible Emitters - VSMY2850G |