Manufacturer: Vishay
Win Source Part Number: 903035-VSMY1850X01
Series: SurfLight™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Infrared (IR) Emitter 850nm 1.65V 100mA 5mW/sr @ 100mA 120° 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Family Name: MY1850
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: VSMY1850X01CT, VSMY1850X01TR, VSMY1850X01DKR
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 903035-VSMY1850X01 |
| Product Name | Infrared, UV, Visible Emitters - VSMY1850X01 |