Vishay Precision Group Ir Emitter, Aec-Q101, 850Nm, 10Mw/sr; Peak Wavelength Vishay VSMY1850X01

Description
IR EMITTER, AEC-Q101, 850NM, 10MW/SR; Peak Wavelength:850nm; Angle of Half Intensity:60°; Diode Case Style:0805; Radiant Intensity (Ie):10mW/Sr; Rise Time:10ns; Fall Time tf:10ns; Forward Current If(AV):100mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, AEC-Q101, 850NM, 10MW/SR; Peak Wavelength:850nm; Angle of Half Intensity:60°; Diode Case Style:0805; Radiant Intensity (Ie):10mW/Sr; Rise Time:10ns; Fall Time tf:10ns; Forward Current If(AV):100mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, Aec-Q101, 850Nm, 10Mw/sr; Peak Wavelength Vishay - 48W3699 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, Aec-Q101, 850Nm, 10Mw/sr; Peak Wavelength Vishay
48W3699
Ir Emitter, Aec-Q101, 850Nm, 10Mw/sr; Peak Wavelength Vishay 48W3699
IR EMITTER, AEC-Q101, 850NM, 10MW/SR; Peak Wavelength:850nm; Angle of Half Intensity:60°; Diode Case Style:0805; Radiant Intensity (Ie):10mW/Sr; Rise Time:10ns; Fall Time tf:10ns; Forward Current If(AV):100mA; Product Range:- RoHS Compliant: Yes

IR EMITTER, AEC-Q101, 850NM, 10MW/SR; Peak Wavelength:850nm; Angle of Half Intensity:60°; Diode Case Style:0805; Radiant Intensity (Ie):10mW/Sr; Rise Time:10ns; Fall Time tf:10ns; Forward Current If(AV):100mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 48W3699
Product Name Ir Emitter, Aec-Q101, 850Nm, 10Mw/sr; Peak Wavelength Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1220180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14161-6050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details