Vishay Precision Group Infrared Diode, 850Nm, 0805, Smd, Full Reel; Viewing Angle Vishay VSMY1850

Description
INFRARED DIODE, 850NM, 0805, SMD, FULL REEL; Viewing Angle:60°; Diode Case Style:0805; Forward Current If(AV):100mA; Forward Voltage VF Max:1.9V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INFRARED DIODE, 850NM, 0805, SMD, FULL REEL; Viewing Angle:60°; Diode Case Style:0805; Forward Current If(AV):100mA; Forward Voltage VF Max:1.9V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Diode, 850Nm, 0805, Smd, Full Reel; Viewing Angle Vishay - 29T3781 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Diode, 850Nm, 0805, Smd, Full Reel; Viewing Angle Vishay
29T3781
Infrared Diode, 850Nm, 0805, Smd, Full Reel; Viewing Angle Vishay 29T3781
INFRARED DIODE, 850NM, 0805, SMD, FULL REEL; Viewing Angle:60°; Diode Case Style:0805; Forward Current If(AV):100mA; Forward Voltage VF Max:1.9V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

INFRARED DIODE, 850NM, 0805, SMD, FULL REEL; Viewing Angle:60°; Diode Case Style:0805; Forward Current If(AV):100mA; Forward Voltage VF Max:1.9V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Infrared Diode, 850Nm, 0805, Smd; Viewing Angle Vishay - 29T3780 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Diode, 850Nm, 0805, Smd; Viewing Angle Vishay
29T3780
Infrared Diode, 850Nm, 0805, Smd; Viewing Angle Vishay 29T3780
INFRARED DIODE, 850NM, 0805, SMD; Viewing Angle:60°; Diode Case Style:0805; Forward Current If(AV):100mA; Forward Voltage VF Max:1.9V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes

INFRARED DIODE, 850NM, 0805, SMD; Viewing Angle:60°; Diode Case Style:0805; Forward Current If(AV):100mA; Forward Voltage VF Max:1.9V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 29T3781 29T3780
Product Name Infrared Diode, 850Nm, 0805, Smd, Full Reel; Viewing Angle Vishay Infrared Diode, 850Nm, 0805, Smd; Viewing Angle Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1460434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Diode and Rectifier - 284-SMP1307-994 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details