The VSMY1850 is an infrared emitting diode with a peak wavelength of 850 nm, utilizing GaAlAs surface emitter technology. It is designed for high radiant intensity and optical power, making it suitable for applications such as IrDA compatible data transmission, miniature light barriers, and optical switches. The device is housed in a standard 0805 surface-mount package, measuring 2 x 1.25 x 0.85 mm, and is available in tape and reel packaging with a minimum order quantity of 3000 pieces. This emitter operates efficiently with a forward current of up to 100 mA and can handle peak forward currents of 200 mA for short durations. It features a half sensitivity angle of ±60° and a rise and fall time of 10 ns, indicating its capability for high-speed applications. The operating temperature range is from -40°C to +85°C, and it has a moisture sensitivity level of 3, allowing for a floor life of 168 hours under specified conditions. The VSMY1850 is lead-free and compatible with reflow soldering processes.
Manufacturer: Vishay
Win Source Part Number: 903033-VSMY1850
Series: SurfLight™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Infrared (IR) Emitter 850nm 1.65V 100mA 5mW/sr @ 100mA 120° 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Family Name: MY1850
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: VSMY1850CT, VSMY1850DKR, VSMY1850TR
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 903033-VSMY1850 |
| Product Name | Infrared, UV, Visible Emitters - VSMY1850 |