Manufacturer: Vishay
Win Source Part Number: 903032-VSMY14940
Series: SurfLight™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Infrared (IR) Emitter 940nm 1.48V 70mA 50mW/sr @ 70mA 18° 2-SMD, No Lead Exposed Pad
Package: Reel - TR
Package: 2-SMD, No Lead Exposed Pad
Mounting: Surface Mount, Right Angle
Family Name: MY14940
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: VSMY14940CT, VSMY14940DKR, VSMY14940TR
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 903032-VSMY14940 |
| Product Name | Infrared, UV, Visible Emitters - VSMY14940 |