Vishay Intertechnology, Inc. LED Emitters - Infrared, UV, Visible VSMY12940

Description
Infrared (IR) Emitter 940nm 1.6V 70mA 16mW/sr @ 70mA 80° 1206 (3216 Metric)
Request a Quote Datasheet
Description
Infrared (IR) Emitter 940nm 1.6V 70mA 16mW/sr @ 70mA 80° 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Emitters - Infrared, UV, Visible - VSMY12940TR-ND - DigiKey
Thief River Falls, MN, United States
LED Emitters - Infrared, UV, Visible
VSMY12940TR-ND
LED Emitters - Infrared, UV, Visible VSMY12940TR-ND
Infrared (IR) Emitter 940nm 1.6V 70mA 16mW/sr @ 70mA 80° 1206 (3216 Metric)

Infrared (IR) Emitter 940nm 1.6V 70mA 16mW/sr @ 70mA 80° 1206 (3216 Metric)

Buy Now Datasheet
LED Emitters - Infrared, UV, Visible - VSMY12940DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Emitters - Infrared, UV, Visible
VSMY12940DKR-ND
LED Emitters - Infrared, UV, Visible VSMY12940DKR-ND
Infrared (IR) Emitter 940nm 1.6V 70mA 16mW/sr @ 70mA 80° 1206 (3216 Metric)

Infrared (IR) Emitter 940nm 1.6V 70mA 16mW/sr @ 70mA 80° 1206 (3216 Metric)

Buy Now Datasheet
LED Emitters - Infrared, UV, Visible - VSMY12940CT-ND - DigiKey
Thief River Falls, MN, United States
LED Emitters - Infrared, UV, Visible
VSMY12940CT-ND
LED Emitters - Infrared, UV, Visible VSMY12940CT-ND
Infrared (IR) Emitter 940nm 1.6V 70mA 16mW/sr @ 70mA 80° 1206 (3216 Metric)

Infrared (IR) Emitter 940nm 1.6V 70mA 16mW/sr @ 70mA 80° 1206 (3216 Metric)

Buy Now Datasheet
Optoelectronics - LED Emitters - Infrared, UV, Visible - VSMY12940 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
VSMY12940
Optoelectronics - LED Emitters - Infrared, UV, Visible VSMY12940
Win Source Part Number: 1371979-VSMY12940 Category: Optoelectronics - LED Emitters - Infrared, UV, Visible Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 56 pct. Type: Infrared (IR) MSL Level: 3 (168 Hours) Mfr: Vishay Semiconductor Opto Division Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Base Product Number: MY12940 Mounting Type: Surface Mount HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Orientation: Top View Voltage - Forward (Vf) (Typ): 1.6V Viewing Angle: 80° Current - DC Forward (If) (Max): 70mA Wavelength: 940nm Radiant Intensity (Ie) Min @ If: 16mW/sr @ 70mA

Win Source Part Number: 1371979-VSMY12940
Category: Optoelectronics - LED Emitters - Infrared, UV, Visible
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 56 pct.
Type: Infrared (IR)
MSL Level: 3 (168 Hours)
Mfr: Vishay Semiconductor Opto Division
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric)
Base Product Number: MY12940
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
REACH Status: REACH Unaffected
ECCN: EAR99
Orientation: Top View
Voltage - Forward (Vf) (Typ): 1.6V
Viewing Angle: 80°
Current - DC Forward (If) (Max): 70mA
Wavelength: 940nm
Radiant Intensity (Ie) Min @ If: 16mW/sr @ 70mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Lamps LED Lamps
Product Number VSMY12940TR-ND VSMY12940
Product Name LED Emitters - Infrared, UV, Visible Optoelectronics - LED Emitters - Infrared, UV, Visible
Unlock Full Specs
to access all available technical data