Win Source Part Number: 1371992-VSMY12850
Category: Optoelectronics - LED Emitters - Infrared, UV, Visible
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 54 pct.
Type: Infrared (IR)
MSL Level: 3 (168 Hours)
Mfr: Vishay Semiconductor Opto Division
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric)
Base Product Number: MY12850
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
REACH Status: REACH Unaffected
ECCN: EAR99
Orientation: Top View
Voltage - Forward (Vf) (Typ): 1.4V
Viewing Angle: 80°
Current - DC Forward (If) (Max): 70mA
Wavelength: 850nm
Radiant Intensity (Ie) Min @ If: 16mW/sr @ 70mA
Infrared (IR) Emitter 850nm 1.4V 70mA 16mW/sr @ 70mA 80° 1206 (3216 Metric)
Infrared (IR) Emitter 850nm 1.4V 70mA 16mW/sr @ 70mA 80° 1206 (3216 Metric)
Infrared (IR) Emitter 850nm 1.4V 70mA 16mW/sr @ 70mA 80° 1206 (3216 Metric)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | LED Lamps | Lamps |
| Product Number | VSMY12850 | VSMY12850CT-ND |
| Product Name | Optoelectronics - LED Emitters - Infrared, UV, Visible | LED Emitters - Infrared, UV, Visible |