Vishay Intertechnology, Inc. Infrared, UV, Visible Emitters - VSML3710-GS18 VSML3710-GS18

Description
Manufacturer: Vishay Win Source Part Number: 903026-VSML3710-GS18 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Infrared (IR) Emitter 940nm 1.35V 100mA 4mW/sr @ 100mA 120° 2-PLCC Package: Reel - TR Package: 2-PLCC Mounting: Surface Mount Family Name: ML3710 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: VSML3710-GS18-ND, VSML3710-GS18CT, VSML3710-GS18TR, VSML3710-GS18DKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 903026-VSML3710-GS18 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Infrared (IR) Emitter 940nm 1.35V 100mA 4mW/sr @ 100mA 120° 2-PLCC Package: Reel - TR Package: 2-PLCC Mounting: Surface Mount Family Name: ML3710 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: VSML3710-GS18-ND, VSML3710-GS18CT, VSML3710-GS18TR, VSML3710-GS18DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared, UV, Visible Emitters - VSML3710-GS18 - 903026-VSML3710-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Infrared, UV, Visible Emitters - VSML3710-GS18
903026-VSML3710-GS18
Infrared, UV, Visible Emitters - VSML3710-GS18 903026-VSML3710-GS18
Manufacturer: Vishay Win Source Part Number: 903026-VSML3710-GS18 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Infrared (IR) Emitter 940nm 1.35V 100mA 4mW/sr @ 100mA 120° 2-PLCC Package: Reel - TR Package: 2-PLCC Mounting: Surface Mount Family Name: ML3710 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: VSML3710-GS18-ND, VSML3710-GS18CT, VSML3710-GS18TR, VSML3710-GS18DKR

Manufacturer: Vishay
Win Source Part Number: 903026-VSML3710-GS18
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Infrared (IR) Emitter 940nm 1.35V 100mA 4mW/sr @ 100mA 120° 2-PLCC
Package: Reel - TR
Package: 2-PLCC
Mounting: Surface Mount
Family Name: ML3710
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: VSML3710-GS18-ND, VSML3710-GS18CT, VSML3710-GS18TR, VSML3710-GS18DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 903026-VSML3710-GS18
Product Name Infrared, UV, Visible Emitters - VSML3710-GS18
Unlock Full Specs
to access all available technical data