Manufacturer: Vishay
Win Source Part Number: 1117720-VSMG2720-GS0
Packaging: Reel - TR
Type: Infrared (IR)
Orientation: Top View
Mounting: SMD (SMT)
Forward Voltage: 1.45V
Viewing Angle: 120°
Wavelength: 830nm
Radiant Intensity (Ie) Min @ If: 8mW/sr @ 100mA
Categories: Optoelectronics
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 2-PLCC
Continuous forward current- Max: 100mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1117720-VSMG2720-GS08 |
| Product Name | Infrared, UV, Visible Emitters - VSMG2720-GS08 |