Vishay Intertechnology, Inc. Infrared, UV, Visible Emitters - VSMG2000X01 VSMG2000X01

Description
Manufacturer: Vishay Win Source Part Number: 1117719-VSMG2000X01 Packaging: Reel - TR Type: Infrared (IR) Orientation: Top View Mounting: SMD (SMT) Forward Voltage: 1.45V Viewing Angle: 24° Wavelength: 850nm Radiant Intensity (Ie) Min @ If: 20mW/sr @ 100mA Categories: Optoelectronics Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 2-SMD, Z-Bend Continuous forward current- Max: 100mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1117719-VSMG2000X01 Packaging: Reel - TR Type: Infrared (IR) Orientation: Top View Mounting: SMD (SMT) Forward Voltage: 1.45V Viewing Angle: 24° Wavelength: 850nm Radiant Intensity (Ie) Min @ If: 20mW/sr @ 100mA Categories: Optoelectronics Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 2-SMD, Z-Bend Continuous forward current- Max: 100mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared, UV, Visible Emitters - VSMG2000X01 - 1117719-VSMG2000X01 - Win Source Electronics
Laguna Hills, CA, United States
Infrared, UV, Visible Emitters - VSMG2000X01
1117719-VSMG2000X01
Infrared, UV, Visible Emitters - VSMG2000X01 1117719-VSMG2000X01
Manufacturer: Vishay Win Source Part Number: 1117719-VSMG2000X01 Packaging: Reel - TR Type: Infrared (IR) Orientation: Top View Mounting: SMD (SMT) Forward Voltage: 1.45V Viewing Angle: 24° Wavelength: 850nm Radiant Intensity (Ie) Min @ If: 20mW/sr @ 100mA Categories: Optoelectronics Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 2-SMD, Z-Bend Continuous forward current- Max: 100mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1117719-VSMG2000X01
Packaging: Reel - TR
Type: Infrared (IR)
Orientation: Top View
Mounting: SMD (SMT)
Forward Voltage: 1.45V
Viewing Angle: 24°
Wavelength: 850nm
Radiant Intensity (Ie) Min @ If: 20mW/sr @ 100mA
Categories: Optoelectronics
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 2-SMD, Z-Bend
Continuous forward current- Max: 100mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1117719-VSMG2000X01
Product Name Infrared, UV, Visible Emitters - VSMG2000X01
Unlock Full Specs
to access all available technical data