Manufacturer: Vishay
Win Source Part Number: 938870-VSMG10850
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Infrared (IR) Emitter 850nm 1.4V 65mA 1mW/sr @ 20mA 150° 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: MG10850
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: VSMG10850DKR, VSMG10850CT, VSMG10850TR
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 938870-VSMG10850 |
| Product Name | Infrared, UV, Visible Emitters - VSMG10850 |