Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 801227-VSMF3710-GS08
Packaging: Reel
Type: Infrared (IR)
Mounting Style: SMD
Orientation: Top View
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 1.4V
Wavelength: 890nm
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 2-PLCC
Current - DC Forward (If) (Maximum): 100mA
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,500
MSL Level: 3 (168 Hours)
Radiant Intensity (Ie) Min at If: 6mW/sr at 100mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 801227-VSMF3710-GS08 |
| Product Name | Infrared, UV, Visible Emitters - VSMF3710-GS08 |