Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 735753-VSMF2890GX01
Packaging: Reel
Type: Infrared (IR)
Mounting Style: SMD
Orientation: Top View
Viewing Angle: 24°
Wavelength: 890nm
Categories: Optoelectronics
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 2-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 100mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Voltage - Forward (Vf): 1.4V
Radiant Intensity (Ie) Min at If: 20mW/sr at 100mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 735753-VSMF2890GX01 |
| Product Name | Infrared, UV, Visible Emitters - VSMF2890GX01 |