Vishay Precision Group Viewing Angle Vishay VSMD66694

Description
Viewing Angle:120°; Diode Case Style:SMD; Forward Current If(AV):20mA; Forward Voltage VF Max:1.4V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product Range:-; MSL:- RoHS Compliant: NA
Datasheet
Description
Viewing Angle:120°; Diode Case Style:SMD; Forward Current If(AV):20mA; Forward Voltage VF Max:1.4V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product Range:-; MSL:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Viewing Angle Vishay - 96Y6784 - Newark, An Avnet Company
Chicago, IL, United States
Viewing Angle Vishay
96Y6784
Viewing Angle Vishay 96Y6784
Viewing Angle:120°; Diode Case Style:SMD; Forward Current If(AV):20mA; Forward Voltage VF Max:1.4V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product Range:-; MSL:- RoHS Compliant: NA

Viewing Angle:120°; Diode Case Style:SMD; Forward Current If(AV):20mA; Forward Voltage VF Max:1.4V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product Range:-; MSL:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 96Y6784
Product Name Viewing Angle Vishay
VF 1.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6521 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3 volts
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type LLD - Model: PA905C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.5 volts
IR 0.5000 mA
View Details