Vishay Intertechnology, Inc. LED Emitters - Infrared, UV, Visible VSMD66694

Description
Infrared (IR), Visible Emitter 940nm, 660nm 1.4V, 2V 70mA 120° 2-SMD, No Lead
Request a Quote Datasheet
Description
Infrared (IR), Visible Emitter 940nm, 660nm 1.4V, 2V 70mA 120° 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Emitters - Infrared, UV, Visible - VSMD66694TR-ND - DigiKey
Thief River Falls, MN, United States
LED Emitters - Infrared, UV, Visible
VSMD66694TR-ND
LED Emitters - Infrared, UV, Visible VSMD66694TR-ND
Infrared (IR), Visible Emitter 940nm, 660nm 1.4V, 2V 70mA 120° 2-SMD, No Lead

Infrared (IR), Visible Emitter 940nm, 660nm 1.4V, 2V 70mA 120° 2-SMD, No Lead

Buy Now Datasheet
LED Emitters - Infrared, UV, Visible - VSMD66694DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Emitters - Infrared, UV, Visible
VSMD66694DKR-ND
LED Emitters - Infrared, UV, Visible VSMD66694DKR-ND
Infrared (IR), Visible Emitter 940nm, 660nm 1.4V, 2V 70mA 120° 2-SMD, No Lead

Infrared (IR), Visible Emitter 940nm, 660nm 1.4V, 2V 70mA 120° 2-SMD, No Lead

Buy Now Datasheet
LED Emitters - Infrared, UV, Visible - VSMD66694CT-ND - DigiKey
Thief River Falls, MN, United States
LED Emitters - Infrared, UV, Visible
VSMD66694CT-ND
LED Emitters - Infrared, UV, Visible VSMD66694CT-ND
Infrared (IR), Visible Emitter 940nm, 660nm 1.4V, 2V 70mA 120° 2-SMD, No Lead

Infrared (IR), Visible Emitter 940nm, 660nm 1.4V, 2V 70mA 120° 2-SMD, No Lead

Buy Now Datasheet
Optoelectronics - LED Emitters - Infrared, UV, Visible - VSMD66694 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
VSMD66694
Optoelectronics - LED Emitters - Infrared, UV, Visible VSMD66694
Win Source Part Number: 1371982-VSMD66694 Category: Optoelectronics - LED Emitters - Infrared, UV, Visible Temperature Range - Operating: -25°C ~ 85°C (TA) Fake Threat In the Open Market: 54 pct. Type: Infrared (IR), Visible MSL Level: 3 (168 Hours) Mfr: Vishay Semiconductor Opto Division Package: Tape & Reel Product Status: Active Package / Case: 2-SMD, No Lead Base Product Number: MD66694 Mounting Type: Surface Mount HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Orientation: Top View Voltage - Forward (Vf) (Typ): 1.4V, 2V Viewing Angle: 120° Current - DC Forward (If) (Max): 70mA Wavelength: 940nm, 660nm

Win Source Part Number: 1371982-VSMD66694
Category: Optoelectronics - LED Emitters - Infrared, UV, Visible
Temperature Range - Operating: -25°C ~ 85°C (TA)
Fake Threat In the Open Market: 54 pct.
Type: Infrared (IR), Visible
MSL Level: 3 (168 Hours)
Mfr: Vishay Semiconductor Opto Division
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, No Lead
Base Product Number: MD66694
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
REACH Status: REACH Unaffected
ECCN: EAR99
Orientation: Top View
Voltage - Forward (Vf) (Typ): 1.4V, 2V
Viewing Angle: 120°
Current - DC Forward (If) (Max): 70mA
Wavelength: 940nm, 660nm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Lamps LED Lamps
Product Number VSMD66694TR-ND VSMD66694
Product Name LED Emitters - Infrared, UV, Visible Optoelectronics - LED Emitters - Infrared, UV, Visible
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details