IR EMIT HI SPD DIODE DH 940NM; Viewing Angle:60°; Diode Case Style:LCC; Forward Current If(AV):100mA; Forward Voltage VF Max:1.35V; Rise Time:15ns; Fall Time tf:15ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 78R5354 |
| Product Name | Ir Emit Hi Spd Diode Dh 940Nm; Viewing Angle Vishay |
| RoHS Compliant | RoHS |