Manufacturer: Vishay
Win Source Part Number: 903018-VSMB2948G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Infrared (IR) Emitter 940nm 1.35V 100mA 10mW/sr @ 100mA 50° 2-SMD, Gull Wing
Package: Reel - TR
Package: 2-SMD, Gull Wing
Mounting: Surface Mount
Family Name: VSMB2948
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: VSMB2948GTR, VSMB2948GCT, VSMB2948G-ND, VSMB2948GDKR
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 903018-VSMB2948G |
| Product Name | Infrared, UV, Visible Emitters - VSMB2948G |