Manufacturer: Vishay
Win Source Part Number: 844432-VSMB2943RGX01
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Infrared (IR) Emitter 940nm 1.35V 100mA 20mW/sr @ 100mA 50° 2-SMD, Z-Bend
Package: Reel - TR
Package: 2-SMD, Z-Bend
Mounting: Surface Mount
Family Name: VSMB2943
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: VSMB2943RGX01DKR, VSMB2943RGX01TR, VSMB2943RGX01CT
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 844432-VSMB2943RGX01 |
| Product Name | Infrared, UV, Visible Emitters - VSMB2943RGX01 |