Vishay Precision Group Ir Emitter, 15Mw/sr, 940Nm, Smd; Peak Wavelength Vishay VSMB294008RG

Description
IR EMITTER, 15MW/SR, 940NM, SMD; Peak Wavelength:940nm; Angle of Half Intensity:7°; Diode Case Style:SMD; Radiant Intensity (Ie):15mW/Sr; Rise Time:15ns; Fall Time tf:15ns; Forward Current If(AV):100mA; Forward Voltage VF Max:1.75V RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 15MW/SR, 940NM, SMD; Peak Wavelength:940nm; Angle of Half Intensity:7°; Diode Case Style:SMD; Radiant Intensity (Ie):15mW/Sr; Rise Time:15ns; Fall Time tf:15ns; Forward Current If(AV):100mA; Forward Voltage VF Max:1.75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 15Mw/sr, 940Nm, Smd; Peak Wavelength Vishay - 72Y6520 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 15Mw/sr, 940Nm, Smd; Peak Wavelength Vishay
72Y6520
Ir Emitter, 15Mw/sr, 940Nm, Smd; Peak Wavelength Vishay 72Y6520
IR EMITTER, 15MW/SR, 940NM, SMD; Peak Wavelength:940nm; Angle of Half Intensity:7°; Diode Case Style:SMD; Radiant Intensity (Ie):15mW/Sr; Rise Time:15ns; Fall Time tf:15ns; Forward Current If(AV):100mA; Forward Voltage VF Max:1.75V RoHS Compliant: Yes

IR EMITTER, 15MW/SR, 940NM, SMD; Peak Wavelength:940nm; Angle of Half Intensity:7°; Diode Case Style:SMD; Radiant Intensity (Ie):15mW/Sr; Rise Time:15ns; Fall Time tf:15ns; Forward Current If(AV):100mA; Forward Voltage VF Max:1.75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 72Y6520
Product Name Ir Emitter, 15Mw/sr, 940Nm, Smd; Peak Wavelength Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220285 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Discrete Semiconductor Products - Diodes - RF Diodes - DMF2344-99 - Shenzhen Shengyu Electronics Technology Limited
Specs
Diode Type RF Diodes
Tj -65 to 175 C (-85 to 347 F)
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details