Vishay Intertechnology, Inc. LED Emitters - Infrared, UV, Visible VSMB294008G

Description
Infrared (IR) Emitter 940nm 1.35V 100mA 30mW/sr @ 100mA 14° 2-SMD, Z-Bend
Request a Quote Datasheet
Description
Infrared (IR) Emitter 940nm 1.35V 100mA 30mW/sr @ 100mA 14° 2-SMD, Z-Bend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Emitters - Infrared, UV, Visible - VSMB294008GCT-ND - DigiKey
Thief River Falls, MN, United States
LED Emitters - Infrared, UV, Visible
VSMB294008GCT-ND
LED Emitters - Infrared, UV, Visible VSMB294008GCT-ND
Infrared (IR) Emitter 940nm 1.35V 100mA 30mW/sr @ 100mA 14° 2-SMD, Z-Bend

Infrared (IR) Emitter 940nm 1.35V 100mA 30mW/sr @ 100mA 14° 2-SMD, Z-Bend

Buy Now Datasheet
LED Emitters - Infrared, UV, Visible - VSMB294008GTR-ND - DigiKey
Thief River Falls, MN, United States
LED Emitters - Infrared, UV, Visible
VSMB294008GTR-ND
LED Emitters - Infrared, UV, Visible VSMB294008GTR-ND
Infrared (IR) Emitter 940nm 1.35V 100mA 30mW/sr @ 100mA 14° 2-SMD, Z-Bend

Infrared (IR) Emitter 940nm 1.35V 100mA 30mW/sr @ 100mA 14° 2-SMD, Z-Bend

Buy Now Datasheet
LED Emitters - Infrared, UV, Visible - VSMB294008GDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Emitters - Infrared, UV, Visible
VSMB294008GDKR-ND
LED Emitters - Infrared, UV, Visible VSMB294008GDKR-ND
Infrared (IR) Emitter 940nm 1.35V 100mA 30mW/sr @ 100mA 14° 2-SMD, Z-Bend

Infrared (IR) Emitter 940nm 1.35V 100mA 30mW/sr @ 100mA 14° 2-SMD, Z-Bend

Buy Now Datasheet
Optoelectronics - LED Emitters - Infrared, UV, Visible - VSMB294008G - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
VSMB294008G
Optoelectronics - LED Emitters - Infrared, UV, Visible VSMB294008G
Win Source Part Number: 1371892-VSMB294008G Category: Optoelectronics - LED Emitters - Infrared, UV, Visible Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 52 pct. Type: Infrared (IR) MSL Level: 2A (4 Weeks) Mfr: Vishay Semiconductor Opto Division Series: VSMB294008 Package: Tape & Reel Product Status: Active Package / Case: 2-SMD, Z-Bend Base Product Number: VSMB294008 Mounting Type: Surface Mount HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Orientation: Top View Voltage - Forward (Vf) (Typ): 1.35V Viewing Angle: 14° Current - DC Forward (If) (Max): 100mA Wavelength: 940nm Radiant Intensity (Ie) Min @ If: 30mW/sr @ 100mA

Win Source Part Number: 1371892-VSMB294008G
Category: Optoelectronics - LED Emitters - Infrared, UV, Visible
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 52 pct.
Type: Infrared (IR)
MSL Level: 2A (4 Weeks)
Mfr: Vishay Semiconductor Opto Division
Series: VSMB294008
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, Z-Bend
Base Product Number: VSMB294008
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
REACH Status: REACH Unaffected
ECCN: EAR99
Orientation: Top View
Voltage - Forward (Vf) (Typ): 1.35V
Viewing Angle: 14°
Current - DC Forward (If) (Max): 100mA
Wavelength: 940nm
Radiant Intensity (Ie) Min @ If: 30mW/sr @ 100mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Lamps LED Lamps
Product Number VSMB294008GCT-ND VSMB294008G
Product Name LED Emitters - Infrared, UV, Visible Optoelectronics - LED Emitters - Infrared, UV, Visible
Unlock Full Specs
to access all available technical data