Infrared (IR) Emitter 940nm 1.35V 100mA 3mW/sr @ 100mA 120° 0805 (2012 Metric)
Infrared (IR) Emitter 940nm 1.35V 100mA 3mW/sr @ 100mA 120° 0805 (2012 Metric)
Infrared (IR) Emitter 940nm 1.35V 100mA 3mW/sr @ 100mA 120° 0805 (2012 Metric)
Win Source Part Number: 1371981-VSMB1940X01
Category: Optoelectronics - LED Emitters - Infrared, UV, Visible
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 38 pct.
Type: Infrared (IR)
MSL Level: 3 (168 Hours)
Mfr: Vishay Semiconductor Opto Division
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Base Product Number: VSMB1940
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
REACH Status: REACH Unaffected
ECCN: EAR99
Orientation: Top View
Voltage - Forward (Vf) (Typ): 1.35V
Viewing Angle: 120°
Current - DC Forward (If) (Max): 100mA
Wavelength: 940nm
Radiant Intensity (Ie) Min @ If: 3mW/sr @ 100mA
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Lamps | LED Lamps |
| Product Number | VSMB1940X01DKR-ND | VSMB1940X01 |
| Product Name | LED Emitters - Infrared, UV, Visible | Optoelectronics - LED Emitters - Infrared, UV, Visible |