Vishay Precision Group Ir Emitter, 15Mw/sr, 940Nm, 0805; Peak Wavelength Vishay VSMB1940ITX01

Description
IR EMITTER, 15MW/SR, 940NM, 0805; Peak Wavelength:940nm; Angle of Half Intensity:60°; Diode Case Style:0805; Radiant Intensity (Ie):15mW/Sr; Rise Time:15ns; Fall Time tf:15ns; Forward Current If(AV):100mA; Forward Voltage VF Max:1.6VRoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 15MW/SR, 940NM, 0805; Peak Wavelength:940nm; Angle of Half Intensity:60°; Diode Case Style:0805; Radiant Intensity (Ie):15mW/Sr; Rise Time:15ns; Fall Time tf:15ns; Forward Current If(AV):100mA; Forward Voltage VF Max:1.6VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 15Mw/sr, 940Nm, 0805; Peak Wavelength Vishay - 72Y6519 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 15Mw/sr, 940Nm, 0805; Peak Wavelength Vishay
72Y6519
Ir Emitter, 15Mw/sr, 940Nm, 0805; Peak Wavelength Vishay 72Y6519
IR EMITTER, 15MW/SR, 940NM, 0805; Peak Wavelength:940nm; Angle of Half Intensity:60°; Diode Case Style:0805; Radiant Intensity (Ie):15mW/Sr; Rise Time:15ns; Fall Time tf:15ns; Forward Current If(AV):100mA; Forward Voltage VF Max:1.6VRoHS Compliant: Yes

IR EMITTER, 15MW/SR, 940NM, 0805; Peak Wavelength:940nm; Angle of Half Intensity:60°; Diode Case Style:0805; Radiant Intensity (Ie):15mW/Sr; Rise Time:15ns; Fall Time tf:15ns; Forward Current If(AV):100mA; Forward Voltage VF Max:1.6VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 72Y6519
Product Name Ir Emitter, 15Mw/sr, 940Nm, 0805; Peak Wavelength Vishay
VF 1.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464779 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Low Leakage
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details