Vishay Intertechnology, Inc. Infrared, UV, Visible Emitters - VSMB14942 VSMB14942

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1279875-VSMB14942 Packaging: Reel Type: Infrared (IR) Mounting Style: SMD Orientation: Side View Viewing Angle: 32° Wavelength: 940nm Categories: Optoelectronics Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.vishay.com Manufacturer Package: 1210 (3225 Metric) Current - DC Forward (If) (Maximum): 100mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Forward (Vf): 1.18V Radiant Intensity (Ie) Min at If: 2.8mW/sr at 20mA
Request a Quote
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1279875-VSMB14942 Packaging: Reel Type: Infrared (IR) Mounting Style: SMD Orientation: Side View Viewing Angle: 32° Wavelength: 940nm Categories: Optoelectronics Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.vishay.com Manufacturer Package: 1210 (3225 Metric) Current - DC Forward (If) (Maximum): 100mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Forward (Vf): 1.18V Radiant Intensity (Ie) Min at If: 2.8mW/sr at 20mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Infrared, UV, Visible Emitters - VSMB14942 - 1279875-VSMB14942 - Win Source Electronics
Laguna Hills, CA, United States
Infrared, UV, Visible Emitters - VSMB14942
1279875-VSMB14942
Infrared, UV, Visible Emitters - VSMB14942 1279875-VSMB14942
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1279875-VSMB14942 Packaging: Reel Type: Infrared (IR) Mounting Style: SMD Orientation: Side View Viewing Angle: 32° Wavelength: 940nm Categories: Optoelectronics Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.vishay.com Manufacturer Package: 1210 (3225 Metric) Current - DC Forward (If) (Maximum): 100mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Forward (Vf): 1.18V Radiant Intensity (Ie) Min at If: 2.8mW/sr at 20mA

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1279875-VSMB14942
Packaging: Reel
Type: Infrared (IR)
Mounting Style: SMD
Orientation: Side View
Viewing Angle: 32°
Wavelength: 940nm
Categories: Optoelectronics
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 1210 (3225 Metric)
Current - DC Forward (If) (Maximum): 100mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Forward (Vf): 1.18V
Radiant Intensity (Ie) Min at If: 2.8mW/sr at 20mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1279875-VSMB14942
Product Name Infrared, UV, Visible Emitters - VSMB14942
Unlock Full Specs
to access all available technical data