Vishay Intertechnology, Inc. Infrared, UV, Visible Emitters - VSMB14940 VSMB14940

Description
Manufacturer: Vishay Win Source Part Number: 1117711-VSMB14940 Packaging: Reel - TR Type: Infrared (IR) Orientation: Side View Mounting: Surface Mount, Right Angle Forward Voltage: 1.33V Viewing Angle: 18° Family Name: VSMB14940 Wavelength: 940nm Radiant Intensity (Ie) Min @ If: 35mW/sr @ 70mA Categories: Optoelectronics Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 2-SMD, No Lead, Exposed Pad Continuous forward current- Max: 70mA Introduction Date: October 09, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1117711-VSMB14940 Packaging: Reel - TR Type: Infrared (IR) Orientation: Side View Mounting: Surface Mount, Right Angle Forward Voltage: 1.33V Viewing Angle: 18° Family Name: VSMB14940 Wavelength: 940nm Radiant Intensity (Ie) Min @ If: 35mW/sr @ 70mA Categories: Optoelectronics Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 2-SMD, No Lead, Exposed Pad Continuous forward current- Max: 70mA Introduction Date: October 09, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

VSMB14940 is a high-speed infrared emitting diode with a peak wavelength of 940 nm, utilizing GaAlAs multi-quantum well (MQW) technology. It is designed for surface mounting in a clear, untinted package that allows for side viewing. The device exhibits high radiant power, with a typical radiant intensity of 35 mW/sr at a forward current of 70 mA, and a rise and fall time of 15 ns, making it suitable for applications requiring quick response times. The diode operates within a temperature range of -40°C to +85°C and has a maximum forward current of 70 mA, with a surge forward current capability of up to 500 mA for short durations. It features a half-intensity angle of ±9°, which is beneficial for applications such as remote controls, IR touch panels, photointerrupters, and optical switches. The VSMB14940 is packaged in tape and reel format, with a minimum order quantity of 1500 pieces. It is compliant with halogen-free standards and has a floor life of 168 hours, categorized as MSL 3 according to J-STD-020. This product is actively used in various optoelectronic applications and is considered a reliable choice for engineers seeking efficient infrared emitters.

Datasheet Summary
Powered by GS/AI

VSMB14940 is a high-speed infrared emitting diode with a peak wavelength of 940 nm, utilizing GaAlAs multi-quantum well (MQW) technology. It is designed for surface mounting in a clear, untinted package that allows for side viewing. The device exhibits high radiant power, with a typical radiant intensity of 35 mW/sr at a forward current of 70 mA, and a rise and fall time of 15 ns, making it suitable for applications requiring quick response times. The diode operates within a temperature range of -40°C to +85°C and has a maximum forward current of 70 mA, with a surge forward current capability of up to 500 mA for short durations. It features a half-intensity angle of ±9°, which is beneficial for applications such as remote controls, IR touch panels, photointerrupters, and optical switches. The VSMB14940 is packaged in tape and reel format, with a minimum order quantity of 1500 pieces. It is compliant with halogen-free standards and has a floor life of 168 hours, categorized as MSL 3 according to J-STD-020. This product is actively used in various optoelectronic applications and is considered a reliable choice for engineers seeking efficient infrared emitters.

Suppliers

Company
Product
Description
Supplier Links
Infrared, UV, Visible Emitters - VSMB14940 - 1117711-VSMB14940 - Win Source Electronics
Laguna Hills, CA, United States
Infrared, UV, Visible Emitters - VSMB14940
1117711-VSMB14940
Infrared, UV, Visible Emitters - VSMB14940 1117711-VSMB14940
Manufacturer: Vishay Win Source Part Number: 1117711-VSMB14940 Packaging: Reel - TR Type: Infrared (IR) Orientation: Side View Mounting: Surface Mount, Right Angle Forward Voltage: 1.33V Viewing Angle: 18° Family Name: VSMB14940 Wavelength: 940nm Radiant Intensity (Ie) Min @ If: 35mW/sr @ 70mA Categories: Optoelectronics Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 2-SMD, No Lead, Exposed Pad Continuous forward current- Max: 70mA Introduction Date: October 09, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1117711-VSMB14940
Packaging: Reel - TR
Type: Infrared (IR)
Orientation: Side View
Mounting: Surface Mount, Right Angle
Forward Voltage: 1.33V
Viewing Angle: 18°
Family Name: VSMB14940
Wavelength: 940nm
Radiant Intensity (Ie) Min @ If: 35mW/sr @ 70mA
Categories: Optoelectronics
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 2-SMD, No Lead, Exposed Pad
Continuous forward current- Max: 70mA
Introduction Date: October 09, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1117711-VSMB14940
Product Name Infrared, UV, Visible Emitters - VSMB14940
Unlock Full Specs
to access all available technical data