Vishay Intertechnology, Inc. Infrared, UV, Visible Emitters - VSMB10940 VSMB10940

Description
Manufacturer: Vishay Win Source Part Number: 1117710-VSMB10940 Packaging: Reel - TR Type: Infrared (IR) Orientation: Side View Mounting: Surface Mount, Right Angle Forward Voltage: 1.3V Viewing Angle: 150° Wavelength: 940nm Radiant Intensity (Ie) Min @ If: 1mW/sr @ 20mA Categories: Optoelectronics Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 2-SMD, No Lead Continuous forward current- Max: 65mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1117710-VSMB10940 Packaging: Reel - TR Type: Infrared (IR) Orientation: Side View Mounting: Surface Mount, Right Angle Forward Voltage: 1.3V Viewing Angle: 150° Wavelength: 940nm Radiant Intensity (Ie) Min @ If: 1mW/sr @ 20mA Categories: Optoelectronics Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 2-SMD, No Lead Continuous forward current- Max: 65mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared, UV, Visible Emitters - VSMB10940 - 1117710-VSMB10940 - Win Source Electronics
Laguna Hills, CA, United States
Infrared, UV, Visible Emitters - VSMB10940
1117710-VSMB10940
Infrared, UV, Visible Emitters - VSMB10940 1117710-VSMB10940
Manufacturer: Vishay Win Source Part Number: 1117710-VSMB10940 Packaging: Reel - TR Type: Infrared (IR) Orientation: Side View Mounting: Surface Mount, Right Angle Forward Voltage: 1.3V Viewing Angle: 150° Wavelength: 940nm Radiant Intensity (Ie) Min @ If: 1mW/sr @ 20mA Categories: Optoelectronics Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 2-SMD, No Lead Continuous forward current- Max: 65mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1117710-VSMB10940
Packaging: Reel - TR
Type: Infrared (IR)
Orientation: Side View
Mounting: Surface Mount, Right Angle
Forward Voltage: 1.3V
Viewing Angle: 150°
Wavelength: 940nm
Radiant Intensity (Ie) Min @ If: 1mW/sr @ 20mA
Categories: Optoelectronics
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 2-SMD, No Lead
Continuous forward current- Max: 65mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1117710-VSMB10940
Product Name Infrared, UV, Visible Emitters - VSMB10940
Unlock Full Specs
to access all available technical data