Vishay Intertechnology, Inc. LED Emitters - Infrared, UV, Visible VSLY5850

Description
Infrared (IR) Emitter 850nm 1.65V 100mA 300mW/sr @ 100mA 6° T 1 3/4
Request a Quote Datasheet
Description
Infrared (IR) Emitter 850nm 1.65V 100mA 300mW/sr @ 100mA 6° T 1 3/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Emitters - Infrared, UV, Visible - VSLY5850-ND - DigiKey
Thief River Falls, MN, United States
LED Emitters - Infrared, UV, Visible
VSLY5850-ND
LED Emitters - Infrared, UV, Visible VSLY5850-ND
Infrared (IR) Emitter 850nm 1.65V 100mA 300mW/sr @ 100mA 6° T 1 3/4

Infrared (IR) Emitter 850nm 1.65V 100mA 300mW/sr @ 100mA 6° T 1 3/4

Buy Now Datasheet
Optoelectronics - LED Emitters - Infrared, UV, Visible - VSLY5850 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
VSLY5850
Optoelectronics - LED Emitters - Infrared, UV, Visible VSLY5850
Win Source Part Number: 1336907-VSLY5850 Category: Optoelectronics - LED Emitters - Infrared, UV, Visible Series: SurfLight™ Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 4,000 Viewing Angle: 6° Wavelength: 850nm Mounting Type: Through Hole Package / Case: T 1 3/4 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Base Product Number: VSLY5850 Voltage - Forward (Vf) (Typ): 1.65V Current - DC Forward (If) (Max): 100mA Radiant Intensity (Ie) Min @ If: 300mW/sr @ 100mA

Win Source Part Number: 1336907-VSLY5850
Category: Optoelectronics - LED Emitters - Infrared, UV, Visible
Series: SurfLight™
Type: Infrared (IR)
Package: Bulk
Orientation: Top View
Standard Package: 4,000
Viewing Angle: 6°
Wavelength: 850nm
Mounting Type: Through Hole
Package / Case: T 1 3/4
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: VSLY5850
Voltage - Forward (Vf) (Typ): 1.65V
Current - DC Forward (If) (Max): 100mA
Radiant Intensity (Ie) Min @ If: 300mW/sr @ 100mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Lamps LED Lamps
Product Number VSLY5850-ND VSLY5850
Product Name LED Emitters - Infrared, UV, Visible Optoelectronics - LED Emitters - Infrared, UV, Visible
Unlock Full Specs
to access all available technical data

Similar Products

PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024G-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details
LED Bulbs - 2859737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 20 watts
View Details