Infrared (IR) Emitter 940nm 1.5V 70mA 32mW/sr @ 70mA 34° Radial
Win Source Part Number: 1371990-VSLY3943
Category: Optoelectronics - LED Emitters - Infrared, UV, Visible
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 34 pct.
Type: Infrared (IR)
Mfr: Vishay Semiconductor Opto Division
Series: SurfLight™
Package: Bulk
Product Status: Active
Package / Case: Radial
Base Product Number: VSLY3943
Mounting Type: Through Hole
HTSUS: 8541.41.0000
ECCN: EAR99
Orientation: Top View
Voltage - Forward (Vf) (Typ): 1.5V
Viewing Angle: 34°
Current - DC Forward (If) (Max): 70mA
Wavelength: 940nm
Radiant Intensity (Ie) Min @ If: 32mW/sr @ 70mA
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Lamps | LED Lamps |
| Product Number | VSLY3943-ND | VSLY3943 |
| Product Name | LED Emitters - Infrared, UV, Visible | Optoelectronics - LED Emitters - Infrared, UV, Visible |