Vishay Precision Group Ir Emitter, 940Nm, 3Mm, Pcb; Viewing Angle Vishay VSLB3940

Description
IR EMITTER, 940NM, 3MM, PCB; Viewing Angle:22°; Diode Case Style:T-1 (3mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.9V; Rise Time:15ns; Fall Time tf:15ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes
Description
IR EMITTER, 940NM, 3MM, PCB; Viewing Angle:22°; Diode Case Style:T-1 (3mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.9V; Rise Time:15ns; Fall Time tf:15ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 940Nm, 3Mm, Pcb; Viewing Angle Vishay - 76R1477 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 940Nm, 3Mm, Pcb; Viewing Angle Vishay
76R1477
Ir Emitter, 940Nm, 3Mm, Pcb; Viewing Angle Vishay 76R1477
IR EMITTER, 940NM, 3MM, PCB; Viewing Angle:22°; Diode Case Style:T-1 (3mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.9V; Rise Time:15ns; Fall Time tf:15ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes

IR EMITTER, 940NM, 3MM, PCB; Viewing Angle:22°; Diode Case Style:T-1 (3mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.9V; Rise Time:15ns; Fall Time tf:15ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 76R1477
Product Name Ir Emitter, 940Nm, 3Mm, Pcb; Viewing Angle Vishay
VF 1.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - Z20FF5LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YA872C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details