Vishay Intertechnology, Inc. SCRs - Single - Modules - VSKLF200-04HK VSKLF200-04HK

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 778483-VSKLF200-04HK Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 3-MAGN-A-PAK Mounting: Chassis Mount Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 7600A, 8000A Part Status: Obsolete(EOL) Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Current - On State (It (RMS)) (Maximum): 444A Voltage - Gate Trigger (Vgt) (Maximum): 3V Current - Gate Trigger (Igt) (Maximum): 200mA Current - Hold (Ih) (Maximum): 600mA Current - On State (It (AV)) (Maximum): 200A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 778483-VSKLF200-04HK Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 3-MAGN-A-PAK Mounting: Chassis Mount Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 7600A, 8000A Part Status: Obsolete(EOL) Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Current - On State (It (RMS)) (Maximum): 444A Voltage - Gate Trigger (Vgt) (Maximum): 3V Current - Gate Trigger (Igt) (Maximum): 200mA Current - Hold (Ih) (Maximum): 600mA Current - On State (It (AV)) (Maximum): 200A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - VSKLF200-04HK - 778483-VSKLF200-04HK - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - VSKLF200-04HK
778483-VSKLF200-04HK
SCRs - Single - Modules - VSKLF200-04HK 778483-VSKLF200-04HK
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 778483-VSKLF200-04HK Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 3-MAGN-A-PAK Mounting: Chassis Mount Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 7600A, 8000A Part Status: Obsolete(EOL) Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Current - On State (It (RMS)) (Maximum): 444A Voltage - Gate Trigger (Vgt) (Maximum): 3V Current - Gate Trigger (Igt) (Maximum): 200mA Current - Hold (Ih) (Maximum): 600mA Current - On State (It (AV)) (Maximum): 200A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 778483-VSKLF200-04HK
Packaging: Bulk
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 3-MAGN-A-PAK
Mounting: Chassis Mount
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 7600A, 8000A
Part Status: Obsolete(EOL)
Structure: Series Connection - SCR/Diode
Number of SCRs, Diodes: 1 SCR, 1 Diode
Categories: Discrete Semiconductor Products
Current - On State (It (RMS)) (Maximum): 444A
Voltage - Gate Trigger (Vgt) (Maximum): 3V
Current - Gate Trigger (Igt) (Maximum): 200mA
Current - Hold (Ih) (Maximum): 600mA
Current - On State (It (AV)) (Maximum): 200A
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 778483-VSKLF200-04HK
Product Name SCRs - Single - Modules - VSKLF200-04HK
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2510N04TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 600 volts
View Details
Thyristors - 271808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1892CCH400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
Triacs - Z0103MARL1G - 939907-Z0103MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details