Vishay Intertechnology, Inc. 250A 1200V Diode and Rectifier VSKE250-12

Description
Rectifier Diode, 1 Phase, 1 Element, 250A, 1200V V(RRM), Silicon, ROHS COMPLIANT, MAGN-A-PAK-2 Product overview: VSKE250-12 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSKE250-12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 250A, 1200V V(RRM), Silicon, ROHS COMPLIANT, MAGN-A-PAK-2 Product overview: VSKE250-12 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSKE250-12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250A 1200V Diode and Rectifier - 280-VSKE250-12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250A 1200V Diode and Rectifier
280-VSKE250-12
250A 1200V Diode and Rectifier 280-VSKE250-12
Rectifier Diode, 1 Phase, 1 Element, 250A, 1200V V(RRM), Silicon, ROHS COMPLIANT, MAGN-A-PAK-2 Product overview: VSKE250-12 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSKE250-12 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 250A, 1200V V(RRM), Silicon, ROHS COMPLIANT, MAGN-A-PAK-2 Product overview: VSKE250-12 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSKE250-12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VSKE250-12 - 777098-VSKE250-12 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VSKE250-12
777098-VSKE250-12
Diodes, Rectifiers - Single - VSKE250-12 777098-VSKE250-12
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 777098-VSKE250-12 Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Package: 3-MAGN-A-PAK Mounting: Chassis Mount Diode Type: Standard Current - Average Rectified (Io): 250A Current - Reverse Leakage @ Vr: 50mA @ 1200V Part Status: Obsolete(EOL) Family Name: VSKE250-12 Categories: Discrete Semiconductor Products Manufacturer Package: MAGN-A-PAK Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): VS-VSKE250-12PbF ; Introduction Date: November 04, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 777098-VSKE250-12
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: 3-MAGN-A-PAK
Mounting: Chassis Mount
Diode Type: Standard
Current - Average Rectified (Io): 250A
Current - Reverse Leakage @ Vr: 50mA @ 1200V
Part Status: Obsolete(EOL)
Family Name: VSKE250-12
Categories: Discrete Semiconductor Products
Manufacturer Package: MAGN-A-PAK
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): VS-VSKE250-12PbF ;
Introduction Date: November 04, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-VSKE250-12 777098-VSKE250-12
Product Name 250A 1200V Diode and Rectifier Diodes, Rectifiers - Single - VSKE250-12
Package Bulk
RoHS Compliant RoHS
IO 250 amps
Tj -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - BA892L6327-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Package SC-80
VR 35 volts
View Details
3 suppliers
40 V, 200 mA Schottky barrier dual diode - BAT854CW,135 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diodes, Type LLD - Model: YA982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 300 volts
View Details
Bridge Rectifiers - CC2574-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers