Vishay Intertechnology, Inc. 800V 250A Diode and Rectifier VSKD250-08

Description
DIODE MODULE 800V 250A MAGNAPAK Product overview: VSKD250-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 250A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 250A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VSKD250-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE MODULE 800V 250A MAGNAPAK Product overview: VSKD250-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 250A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 250A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VSKD250-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800V 250A Diode and Rectifier - 286-VSKD250-08 - ERSAELECTRONICS PTE. LTD.
Singapore
800V 250A Diode and Rectifier
286-VSKD250-08
800V 250A Diode and Rectifier 286-VSKD250-08
DIODE MODULE 800V 250A MAGNAPAK Product overview: VSKD250-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 250A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 250A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VSKD250-08 can be used for catalog matching and distributor lookup.

DIODE MODULE 800V 250A MAGNAPAK Product overview: VSKD250-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 250A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 250A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VSKD250-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VSKD250-08 - 777096-VSKD250-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VSKD250-08
777096-VSKD250-08
Diodes, Rectifiers - Arrays - VSKD250-08 777096-VSKD250-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 777096-VSKD250-08 Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Package: 3-MAGN-A-PAK Mounting: Chassis Mount Diode Type: Standard Current - Reverse Leakage @ Vr: 50mA @ 800V Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 250A Part Status: Obsolete(EOL) Family Name: VSKD250-08 Categories: Discrete Semiconductor Products Manufacturer Package: MAGN-A-PAK Voltage - DC Reverse (Vr) (Maximum): 800V Alternative Parts (Cross-Reference): SKKD 260/08; VS-VSKD250-08PbF ; Introduction Date: November 04, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 777096-VSKD250-08
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: 3-MAGN-A-PAK
Mounting: Chassis Mount
Diode Type: Standard
Current - Reverse Leakage @ Vr: 50mA @ 800V
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 250A
Part Status: Obsolete(EOL)
Family Name: VSKD250-08
Categories: Discrete Semiconductor Products
Manufacturer Package: MAGN-A-PAK
Voltage - DC Reverse (Vr) (Maximum): 800V
Alternative Parts (Cross-Reference): SKKD 260/08; VS-VSKD250-08PbF ;
Introduction Date: November 04, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-VSKD250-08 777096-VSKD250-08
Product Name 800V 250A Diode and Rectifier Diodes, Rectifiers - Arrays - VSKD250-08
Package Bulk
RoHS Compliant RoHS
IO 250 amps
Tj -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diodes - BAT54S-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diodes, Type SBD - Model: YG865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Zener Diodes - 8232961P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S13361-2050AE-08 - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details