Manufacturer: Vishay Semiconductor Diodes Division
Manufacturer: Vishay
Win Source Part Number: 735751-VSIB2560-E3/4
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, GSIB-5S
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3.5A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Part Status: Obsolete(EOL)
Family Name: VSIB2560
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: GSIB-5S
Voltage - Peak Reverse (Maximum): 600V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 12.5A
Alternative Parts (Cross-Reference): D5XB60TY; D15XB60 TY; GBJ25J;
Introduction Date: August 28, 2007
ECCN: EAR99
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Bridge Rectifiers 600 Volt 25 Amp 350 Amp IFSM Product overview: VSIB2560-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VSIB2560-E3/45 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 735751-VSIB2560-E3/45 | 299-VSIB2560-E3/45 |
| Product Name | Bridge Rectifiers - VSIB2560-E3/45 | Diode and Rectifier |
| Diode Type | Single Phase | |
| VF | 1 volts | |
| IR | 0.0100 mA |