VISHAY PRECISION GROUP
VSH1 >20K-30KT -- VSH1 30K000 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsh1 30K000 0.01% Vishay Foil Resistors
VSH1 >20K-30KT
Description
VSH1 30K000 0.01%
Description
VSH1 30K000 0.01%
Suppliers
Vsh1 30K000 0.01% Vishay Foil Resistors
76M4668
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M4668 |
|
Product Name
|
Vsh1 30K000 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Resistance Range
17.5 ohms
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details